T1A logo

T1A HP EliteBook 820 G4 Refurbished Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30355
Info modified on:
10 Mar 2024, 10:10:44
Short summary description T1A HP EliteBook 820 G4 Refurbished Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver:

T1A HP EliteBook 820 G4 Refurbished, Intel® Core™ i5, 2.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description T1A HP EliteBook 820 G4 Refurbished Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver:

T1A HP EliteBook 820 G4 Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.