T1A logo

T1A DELL Latitude E7250 Refurbished Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro UK English Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51347
Info modified on:
22 Jan 2025, 04:57:38
End of life date:
01 Jan 2025
Short summary description T1A DELL Latitude E7250 Refurbished Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro UK English Black:

T1A DELL Latitude E7250 Refurbished, Intel® Core™ i5, 2.3 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description T1A DELL Latitude E7250 Refurbished Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro UK English Black:

T1A DELL Latitude E7250 Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.