Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Synology RS4017xs+ NAS Rack (3U) Ethernet LAN Black, Grey

The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1739
This statistic is based on the 76610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74855 free Open Icecat users .
Info modified on: 13 Mar 2018 15:10:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Synology RS4017xs+ NAS Rack (3U) Ethernet LAN Black, Grey :
The short editorial description of Synology RS4017xs+ NAS Rack (3U) Ethernet LAN Black, Grey

Intel Xeon D-1541, 8 GB DDR4, 8.89 cm (3.5 ") / 2.5", USB 3.0 x 2, RJ-45, 100V - 240V AC, 50/60 Hz
Short summary description Synology RS4017xs+ NAS Rack (3U) Ethernet LAN Black, Grey:
This short summary of the Synology RS4017xs+ NAS Rack (3U) Ethernet LAN Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RS4017xs+, 64000 GB, HDD, HDD, SSD, Serial ATA, 4000 GB, 2.5/3.5"

Long summary description Synology RS4017xs+ NAS Rack (3U) Ethernet LAN Black, Grey:
This is an auto-generated long summary of Synology RS4017xs+ NAS Rack (3U) Ethernet LAN Black, Grey based on the first three specs of the first five spec groups.

Synology RS4017xs+. Total installed storage capacity: 64000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD, SSD. Processor model: D-1541, Processor frequency: 2.10 GHz, PCI Express configurations: 1x16,1x4,1x8. RAM capacity: 8 GB, RAM type: DDR4, Maximum RAM supported: 64 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Ethernet LAN data rate supported (max): 10000 Mbit/s, Supported network protocols: CIFS, AFP, NFS, FTP, WebDAV, CalDAV, iSCSI, Telnet, SSH, SNMP, VPN (PPTP, OpenVPN™, L2TP). Chassis type: Rack (3U), Cooling type: Active, Colour of product: Black, Grey

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Testseek has collected 1 expert review for Synology RS4017xs+ and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
Source Review comments Score
Sign up for our daily newsletter Stepping up as Synology's first 3U rack NAS appliance, the RS4017xs+ looks like the perfect choice for storage hungry businesses. Its 16 hot-swap SATA drive bays can handle the latest 10TB hard disks while its pair of hig...
Good Excellent performance, Good expansion options, Featurepacked software...
Bad Base model only has 8GB of RAM, Certain features require host...
Bottom line The RS4017xs+ puts a huge amount of storage in your rack cabinet and has plenty of room to expand as well. It delivers great 10GbE performance, the versatile DSM software offers tons of features and Synology's generous 5-year warranty and optional repl...
Country Distributor
United Kingdom 3 distributor(s)