Long product name Synology RackStation RS3617RPxs D-1521
:
Intel Xeon D-1521, 2.4 / 2.7 GHz, 8 GB DDR4, USB 3.0, 100V - 240V AC, 50/60 Hz, 88 mm x 430.5 mm x 692 mm
The short editorial description of Synology RackStation RS3617RPxs D-1521
Intel Xeon D-1521, 2.4 / 2.7 GHz, 8 GB DDR4, USB 3.0, 100V - 240V AC, 50/60 Hz, 88 mm x 430.5 mm x 692 mm
More>>>
Short summary description Synology RackStation RS3617RPxs D-1521:
This short summary of the Synology RackStation RS3617RPxs D-1521 data-sheet is auto-generated and uses the product title and the first six key specs.
Synology RackStation RS3617RPxs, Intel® Xeon® D, D-1521, 48 TB
Long summary description Synology RackStation RS3617RPxs D-1521:
This is an auto-generated long summary of Synology RackStation RS3617RPxs D-1521 based on the first three specs of the first five spec groups.
Synology RackStation RS3617RPxs. Total installed storage capacity: 48 TB, Storage drive capacity: 4000 GB. Processor family: Intel® Xeon® D, Processor manufacturer: Intel, Processor model: D-1521. Width: 430.5 mm, Depth: 692 mm, Height: 88 mm. Cables included: AC. Memory channels supported by processor: Dual, Memory types supported by processor: DDR3-SDRAM,DDR4-SDRAM