Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro X5DPL-IGM motherboard Socket 604(mPGA604) extended ATX Intel® E7501

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5DPL-IGM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X5DPL-IGM show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6313
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 23 Jun 2018 23:11:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro X5DPL-IGM motherboard Socket 604(mPGA604) extended ATX Intel® E7501 :
The short editorial description of Supermicro X5DPL-IGM motherboard Socket 604(mPGA604) extended ATX Intel® E7501

X5DPL-IGM E7501 Dual Intel® Xeon™ Support up to 3.2 GHz Intel® E7501 Chipset
More>>>
Supermicro X5DPL-IGM motherboard Socket 604(mPGA604) extended ATX Intel® E7501:
The official marketing text of Supermicro X5DPL-IGM motherboard Socket 604(mPGA604) extended ATX Intel® E7501 as supplied by the manufacturer

Supermicro motherboard advantages:
Over 10 Years of Motherboard Design & Production Experience
Widest Range of Xeon Serverboards Available
Most Sophisticated & Practical Itanium® 2 Serverboards
Best Price/Performance Ratio
Seamless Board Designs
High Performance P4 Boards Supporting the Latest Hardware
Extensive Features Support
Standard Form Factors
These competitive advantages have helped Supermicro further its leadership in designing state-of-the-art motherboards for a wide range of applications. Always a step ahead of the competition, Supermicro is consistently the first to deliver new high-performance technology support. With the most extensive serverboard selection in the industry at extremely competitive prices, Supermicro boards are built to maximize customer satisfaction.

Short summary description Supermicro X5DPL-IGM motherboard Socket 604(mPGA604) extended ATX Intel® E7501:
This short summary of the Supermicro X5DPL-IGM motherboard Socket 604(mPGA604) extended ATX Intel® E7501 data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X5DPL-IGM, Intel, Socket 604(mPGA604), 12 GB, 1x Intel 82545EM Gigabit Ethernet, extended ATX, Intel® E7501

Long summary description Supermicro X5DPL-IGM motherboard Socket 604(mPGA604) extended ATX Intel® E7501:
This is an auto-generated long summary of Supermicro X5DPL-IGM motherboard Socket 604(mPGA604) extended ATX Intel® E7501 based on the first three specs of the first five spec groups.

Supermicro X5DPL-IGM. Processor manufacturer: Intel, Processor socket: Socket 604(mPGA604). Maximum internal memory: 12 GB. Networking features: 1x Intel 82545EM Gigabit Ethernet. Motherboard form factor: extended ATX, Motherboard chipset: Intel® E7501, Power source type: ATX. Dimensions (WxDxH): 305 x 332, Graphics controller: ATI Rage XL SVGA PCI video controller with 8 MB of video memory

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 604(mPGA604)
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
Network
Networking features
1x Intel 82545EM Gigabit Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
extended ATX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® E7501
Power source type
What the power source is.
ATX
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
305 x 332
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
ATI Rage XL SVGA PCI video controller with 8 MB of video memory
I/O ports
An interface on a device to which you can connect another device.
IDE • Dual EIDE channels support up to four UDMA IDE devices • Supports UDMA Mode 5, PIO Mode 4, and ATA/100 USB Up to 5 USB ports Serial Ports 2 Fast UART 16550 serial ports Parallel Port 1 ECP/EEP parallel port Floppy 1 Floppy controller; 1.44 MB, 2.88 MB, 3-mode support Keyboard / Mouse PS/2 keyboard and mouse ports
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1x 64-bit 133/100/66MHz PCI-X (3.3V) slot 2x 64-bit 100/66MHz PCI-X (3.3V) slots 3x 32-bit 33MHz PCI (5V) slots
Customer service details