location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro 6026TT-D6RF Intel® 5520 Socket B (LGA 1366) Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6026TT-D6RF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-6026TT-D6RF show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2019 10:57:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro 6026TT-D6RF Intel® 5520 Socket B (LGA 1366) Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Intel® 5520 Socket B (LGA 1366)
  • - Number of DIMM slots: 12
  • - Maximum internal memory: 192 GB
  • - Number of storage drives supported: 12
  • - Ethernet LAN USB 2.0 ports quantity: 8 Ethernet LAN (RJ-45) ports: 6
  • - 32 Mbit
  • - 1400 W
  • - Black
Long product name Supermicro 6026TT-D6RF Intel® 5520 Socket B (LGA 1366) Rack (2U) Black :
The long product name of Supermicro 6026TT-D6RF Intel® 5520 Socket B (LGA 1366) Rack (2U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6026TT-D6RF, Intel 5520, ICH10R, DDR3, SATA, USB 2.0, Matrox G200eW, PCI-E 2.0, Gigabit Ethernet, black
More>>>
Short summary description Supermicro 6026TT-D6RF Intel® 5520 Socket B (LGA 1366) Rack (2U) Black:
This short summary of the Supermicro 6026TT-D6RF Intel® 5520 Socket B (LGA 1366) Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro 6026TT-D6RF, Intel® 5520, Socket B (LGA 1366), 192 GB, 1.5 V, Serial Attached SCSI (SAS), Serial ATA, Intel ICH10R

Long summary description Supermicro 6026TT-D6RF Intel® 5520 Socket B (LGA 1366) Rack (2U) Black:
This is an auto-generated long summary of Supermicro 6026TT-D6RF Intel® 5520 Socket B (LGA 1366) Rack (2U) Black based on the first three specs of the first five spec groups.

Supermicro 6026TT-D6RF. Motherboard chipset: Intel® 5520, Processor socket: Socket B (LGA 1366). Maximum internal memory: 192 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, Storage controller: Intel ICH10R, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L. BIOS memory size: 32 Mbit