Kingston Technology ValueRAM 8GB DDR3-1333MHz ECC, 8 GB, 1 x 8 GB, DDR3, 240-pin DIMM
Kingston Technology ValueRAM 8GB DDR3-1333MHz ECC. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC