Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro SuperServer 5013C-i (Beige) Low Profile (Slimline) Socket 478

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 5013C-i (Beige)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-5013C-I show
Show alternative article codes used in the online market place
Category
Computer chassis plus motherboard.
PC/Workstation Barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6792
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro SuperServer 5013C-i (Beige) Low Profile (Slimline) Socket 478 :
The short editorial description of Supermicro SuperServer 5013C-i (Beige) Low Profile (Slimline) Socket 478

SuperServer 5013C-i (Beige)
More>>>
Supermicro SuperServer 5013C-i (Beige) Low Profile (Slimline) Socket 478:
The official marketing text of Supermicro SuperServer 5013C-i (Beige) Low Profile (Slimline) Socket 478 as supplied by the manufacturer

1U Pentium® 4 SuperServer Systems

Redefining cost-effectiveness and ever-improving the cost/performance ratio, Supermicro's single-processor Pentium® 4 rackmount servers provide an ideal platform for small-business, e-commerce, or any entry-level computing needs. Supermicro also offers small form factor rackmount servers for space-limited applications.

Short summary description Supermicro SuperServer 5013C-i (Beige) Low Profile (Slimline) Socket 478:
This short summary of the Supermicro SuperServer 5013C-i (Beige) Low Profile (Slimline) Socket 478 data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 5013C-i (Beige), Low Profile (Slimline), Socket 478, 250 W

Long summary description Supermicro SuperServer 5013C-i (Beige) Low Profile (Slimline) Socket 478:
This is an auto-generated long summary of Supermicro SuperServer 5013C-i (Beige) Low Profile (Slimline) Socket 478 based on the first three specs of the first five spec groups.

Supermicro SuperServer 5013C-i (Beige). Chassis type: Low Profile (Slimline). Processor socket: Socket 478. Number of memory slots: 4, Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 250 W

Memory
Memory slots type *
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
DIMM
Number of memory slots *
4
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Network
Networking features
10BASE-T, 100BASE-TX, 1000BASE-T
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Low Profile (Slimline)
Performance
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Supported processor frequency (max)
The highest supported processor frequency of the product, given in MHz. The higher the frequency, the faster the processor.
3.4 GHz
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
250 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15.4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
426 x 574 x 43 mm
Power requirements
100 - 240V, 47-63Hz, 4 Amp
Motherboard
Code name for the motherboard. Internal name.
Super P4SCE
Expansion slots
List of I/O expansion card slots; including quantity of each
1x 32-bit 33MHz PCI
Customer service details