- - Dual socket R3 (LGA 2011) supports Intel® Xeon® processor E5-2600 v4/ v3 family; QPI up to 9.6GT/s
- - Up to 3TB ECC 3DS LRDIMM , up to DDR4- 2400MHz ; 24 DIMM slots
- - 4 PCI-E 3.0 x16 (low-profile) slots 2 PCI-E 3.0 x8 slots
- - Dual 10GBase-T LAN with Intel® X540
- - 16 Hot-swap 2.5" SATA/SAS drives; Supports 8 NVMe drives
- - 8x 92mm cooling fans
- - 2200W Redundant (2+2) Power Supplies; Titanium Level (96%+)
2x LGA 2011, 24x 288-pin DDR4 DIMM, Intel C612, 16x 2.5" Hot-swap SAS/SATA, 4x PCI-E 3.0 x16, 2x PCI-E 3.0 x8, IPMI, 2200W
Supermicro SuperServer 4028GR-TXRT, Intel® C612, LGA 2011 (Socket R), 8 GT/s, QuickPath Interconnect (QPI), 30 MB, Intel® Xeon®
Supermicro SuperServer 4028GR-TXRT. Motherboard chipset: Intel® C612, Processor socket: LGA 2011 (Socket R), System bus rate: 8 GT/s. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 1GB, 2GB, 4GB, 8GB, 16GB, 32GB, Maximum internal memory: 1 TB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS)-2, Serial ATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10GBASE-T, 100BASE-TX, 1000BASE-T. BIOS type: AMI, BIOS memory size: 16 Mbit, BIOS features: APM 1.2, PCI 2.2, Plug & Play, SMBIOS 2.3, UEFI