location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 4028GR-TRT2 Intel® C612 LGA 2011 (Socket R) Rack (4U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 4028GR-TRT2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-4028GR-TRT2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042240241 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:20:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro SuperServer 4028GR-TRT2 Intel® C612 LGA 2011 (Socket R) Rack (4U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (4U) 8 fan(s) Intel® C612 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Maximum internal memory: 3 TB 288-pin DIMM
  • - Number of storage drives supported: 24
  • - Hot-swap HDD bays Number of 2.5" bays: 24
  • - Ethernet LAN Ethernet LAN (RJ-45) ports: 2
  • - EEPROM 128 Mbit
  • - 2000 W
  • - Black
Long product name Supermicro SuperServer 4028GR-TRT2 Intel® C612 LGA 2011 (Socket R) Rack (4U) Black :
The long product name of Supermicro SuperServer 4028GR-TRT2 Intel® C612 LGA 2011 (Socket R) Rack (4U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual R3 (LGA 2011), 24x 288-pin DDR4 DIMM, Intel C612, 4x SATA III, 2x RJ-45, 4xUSB 3.0, VGA, 4U, 437 x 737 x 178 mm
More>>>
Short summary description Supermicro SuperServer 4028GR-TRT2 Intel® C612 LGA 2011 (Socket R) Rack (4U) Black:
This short summary of the Supermicro SuperServer 4028GR-TRT2 Intel® C612 LGA 2011 (Socket R) Rack (4U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 4028GR-TRT2, Intel® C612, LGA 2011 (Socket R), Intel, 9.6 GT/s, QuickPath Interconnect (QPI), 55 MB

Long summary description Supermicro SuperServer 4028GR-TRT2 Intel® C612 LGA 2011 (Socket R) Rack (4U) Black:
This is an auto-generated long summary of Supermicro SuperServer 4028GR-TRT2 Intel® C612 LGA 2011 (Socket R) Rack (4U) Black based on the first three specs of the first five spec groups.

Supermicro SuperServer 4028GR-TRT2. Motherboard chipset: Intel® C612, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR4-SDRAM, Supported DIMM module capacities: 4GB, 8GB, 16GB, 32GB, 64GB, Maximum internal memory: 3 TB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial ATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2400. Ethernet interface type: 10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Copper ethernet cabling technology: 10GBASE-T, 100BASE-TX, 1000BASE-T

Country Distributor
United Kingdom 1 distributor(s)