location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC732D3-903B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042174805 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:07
The date of the most recent change of this product data-sheet in Icecat.
Supermicro SC732D3-903B user manual (11.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 90° Rotatable HDD Cage
  • - Whisper-Quiet (<21dB)
  • - Kensington Lock Support
  • - Front I/O Ports: 2x Audio (HD/AC97) & 2x USB 3.0
  • - 1x Optional Front 12cm (1850 RPM) PWM Fan
  • - Mid-Tower Chassis Supports Micro-ATX Motherboard, Sizes – E-ATX/ATX/Micro ATX
  • - 900W Gold Level Certified High-Efficiency Power Supply
  • - 1x Rear 12cm (1850 RPM) PWM Fan
  • - 2x 5.25" External HDD Drive Bays & 4x 3.5" Internal HDD Drive Bays
Long product name Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply :
The long product name of Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

900W, Mid-Tower, E-ATX/ATX/Micro-ATX, 2x USB 3.0, 1x Audio Jack(s), 1x Rear 12cm (1850 RPM), 193 x 525 x 424mm
More>>>
Short summary description Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply:
This short summary of the Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply, Midi Tower, Server, Black, ATX, EATX, micro ATX, Metal, HDD, Network, System

Long summary description Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply:
This is an auto-generated long summary of Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply based on the first three specs of the first five spec groups.

Supermicro 732D3-903B Mid-Tower Workstation Case with 900W 80PLUS Gold Power Supply. Form factor: Midi Tower, Type: Server, Product colour: Black. Power supply: 900 W, Power supply location: Rear, AC input voltage: 100 - 240 V. Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm, Noise level (low speed): 21 dB. Supported HDD sizes: 3.5,5.25". Width: 193 mm, Depth: 525 mm, Height: 424 mm

Brand Image Product code Product Stock Price from
Supermicro

Supermicro 745BAC-R1K28B2 Full Tower Rack-Mountable Workstation / Server Case with 1280W Redundant Power Supply
(show image)
CSE-745BAC-R1K28B2 745BAC-R1K28B2 Full Tower Rack-Mountable Workstation / Server Case with 1280W Redundant Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro S5 GS50-000R Mid-Tower Workstation / Gaming Case
(show image)
CSE-GS50-000R S5 GS50-000R Mid-Tower Workstation / Gaming Case 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro 743TQ-865B-SQ Full Tower Black Rack-Mountable Workstation / Server Case with 865W Power Supply
(show image)
CSE-743TQ-865B-SQ 743TQ-865B-SQ Full Tower Black Rack-Mountable Workstation / Server Case with 865W Power Supply 0.00
(excl. VAT)
0 (incl. VAT)