Supermicro logo

Supermicro S5 GS50-000R Mid-Tower Workstation / Gaming Case

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52756
Info modified on:
14 Mar 2024, 19:37:46
Bullet Points Supermicro S5 GS50-000R Mid-Tower Workstation / Gaming Case:
  • - Black anodized brushed aluminum fascia front panel with two USB 3.0 ports
  • - Removable 3.5" and 2.5" HDD/SSD cages with tool-less trays for up to 10 drives
  • - Tool-less 5.25" device installation with trays to support 3.5" and 2.5" drives
  • - Cable management holes with rubber grommets for clean builds
  • - Removable magnetic dust filter
  • - One click front grille access
  • - Large motherboard tray cut-out for CPU cooler back-plates
  • - 3x 120mm PWM fans included
Warranty:
1 year
Long product name Supermicro S5 GS50-000R Mid-Tower Workstation / Gaming Case:

Supermicro S5 Workstation / Gaming Mid-Tower Case

Short summary description Supermicro S5 GS50-000R Mid-Tower Workstation / Gaming Case:

Supermicro S5 GS50-000R Mid-Tower Workstation / Gaming Case, Midi Tower, PC, Black, Red, ATX, micro ATX, ABS synthetics, Aluminium, SGCC, HDD, Power

Long summary description Supermicro S5 GS50-000R Mid-Tower Workstation / Gaming Case:

Supermicro S5 GS50-000R Mid-Tower Workstation / Gaming Case. Form factor: Midi Tower, Type: PC, Product colour: Black, Red. Front fans installed: 2x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 200 mm, Depth: 493 mm, Height: 460 mm. Package width: 360.7 mm, Package depth: 609.6 mm, Package height: 632.5 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.