Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel LGA 771 (Socket J)
- - Server ATX Intel® 5400
- - DDR2-SDRAM ECC Maximum internal memory: 32 GB
- - SATA II
- - BIOS type: Phoenix 64 Mbit ACPI version: 2.0
- - Gigabit Ethernet
Long product name Supermicro X7DWE Intel® 5400 LGA 771 (Socket J) ATX
:
Xeon Boards Motherboard, ATX, Dual 771-pin LGA Sockets, 4 240-pin DIMM DDR2, SATA II, XGI Z9S 32MB, VGA, 6 x SATA, 2 x RJ45, RoHS
The long product name of Supermicro X7DWE Intel® 5400 LGA 771 (Socket J) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Xeon Boards Motherboard, ATX, Dual 771-pin LGA Sockets, 4 240-pin DIMM DDR2, SATA II, XGI Z9S 32MB, VGA, 6 x SATA, 2 x RJ45, RoHS
More>>>
Short summary description Supermicro X7DWE Intel® 5400 LGA 771 (Socket J) ATX:
This short summary of the Supermicro X7DWE Intel® 5400 LGA 771 (Socket J) ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro X7DWE, Intel, LGA 771 (Socket J), 1066,1333,1600 MHz, 2, 4, DDR2-SDRAM, 32 GB
Long summary description Supermicro X7DWE Intel® 5400 LGA 771 (Socket J) ATX:
This is an auto-generated long summary of Supermicro X7DWE Intel® 5400 LGA 771 (Socket J) ATX based on the first three specs of the first five spec groups.
Supermicro X7DWE. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J), Processor system buses supported: 1066,1333,1600 MHz. Supported memory types: DDR2-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. On-board graphics card model: XGI Z9S, On-board graphics card memory: 32 MB. Ethernet interface type: Gigabit Ethernet