location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR667D2D4F5/4G show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
standard (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 GB DDR2 667 MHz
  • - 240-pin DIMM 1 x 4 GB
  • - CAS latency: 5
  • - 1.8 V
  • - ECC
Warranty: Lifetime
Long product name Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB :
The long product name of Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ValueRam
More>>>
Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB:
The official description of Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.

Short summary description Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB:
This short summary of the Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4, 4 GB, 1 x 4 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB:
This is an auto-generated long summary of Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4 memory module 1 x 4 GB based on the first three specs of the first five spec groups.

Kingston Technology ValueRAM 4GB 667MHz DDR2 ECC Fully Buffered CL5 DIMM Dual Rank, x4. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC

Features
Buffered memory type
Registered (buffered)
CAS latency
5
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR2
Memory clock speed *
667 MHz
Memory form factor *
240-pin DIMM
ECC *
Yes
Memory bus
72 bit
Memory ranking
2
Features
Memory voltage
1.8 V
Module configuration
512M X 72
Memory type
DDR2
Lead plating
Gold
Other features
Chips organisation
X4
Form factor
240-pin DIMM
Bus clock rate
667 MHz
Error indication
ECC
Memory layout
1 x 4096 MB
Internal memory
4096 MB
Country Distributor
United Kingdom 1 distributor(s)