Supermicro logo

Supermicro H8DGU-LN4F+ AMD SR5690 Socket G34

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41702
Info modified on:
30 Oct 2024, 13:01:09
Long product name Supermicro H8DGU-LN4F+ AMD SR5690 Socket G34:

Dual AMD Opteron 6000 series, 6/12/8/4-Core, HT3.0 Link, AMD SR5690/SP5100, Up to 768GB DDR3 1600MHz ECC, Registered DIMM, 24x DIMM, IPMI 2.0, Matrox G200eW

Short summary description Supermicro H8DGU-LN4F+ AMD SR5690 Socket G34:

Supermicro H8DGU-LN4F+, AMD, Socket G34, 4, 8, 12, 16, DDR3-SDRAM, 768 GB, Quad-channel

Long summary description Supermicro H8DGU-LN4F+ AMD SR5690 Socket G34:

Supermicro H8DGU-LN4F+. Processor manufacturer: AMD, Processor socket: Socket G34, Processor number of cores supported: 4, 8, 12, 16. Supported memory types: DDR3-SDRAM, Maximum internal memory: 768 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. On-board graphics card model: Matrox G200eW, On-board graphics card memory: 16 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.