Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro SuperWorkstation 7033A-T DDR2-SDRAM Workstation Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperWorkstation 7033A-T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-733T-450B show
Show alternative article codes used in the online market place
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16053
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro SuperWorkstation 7033A-T DDR2-SDRAM Workstation Windows XP Professional :
The short editorial description of Supermicro SuperWorkstation 7033A-T DDR2-SDRAM Workstation Windows XP Professional

SuperWorkstation 7033A-T
More>>>
Supermicro SuperWorkstation 7033A-T DDR2-SDRAM Workstation Windows XP Professional:
The official marketing text of Supermicro SuperWorkstation 7033A-T DDR2-SDRAM Workstation Windows XP Professional as supplied by the manufacturer

- Dual Intel Xeon Support up to 3.06 GHz
- Up to 12GB DDR 266/200 SDRAM
- 2x 64-bit, 2x 32-bit PCI-X expansion slots
- 1x Intel 82545EM Gigabit Ethernet Port
- 4 x Hot-swap Drive Carriers
- 450W Power Supply with Redundant Cooling Feature

Short summary description Supermicro SuperWorkstation 7033A-T DDR2-SDRAM Workstation Windows XP Professional:
This short summary of the Supermicro SuperWorkstation 7033A-T DDR2-SDRAM Workstation Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperWorkstation 7033A-T, 3.06 GHz, DDR2-SDRAM, Windows XP Professional

Long summary description Supermicro SuperWorkstation 7033A-T DDR2-SDRAM Workstation Windows XP Professional:
This is an auto-generated long summary of Supermicro SuperWorkstation 7033A-T DDR2-SDRAM Workstation Windows XP Professional based on the first three specs of the first five spec groups.

Supermicro SuperWorkstation 7033A-T. Processor frequency: 3.06 GHz. Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Professional. Product type: Workstation. Weight: 17.7 kg

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.06 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Number of processors installed
Number of processors in the product.
2
Memory
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Storage
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Modem (RJ-11) ports
1
Performance
Product type *
The sub-category of the product.
Workstation
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel E7505
Motherboard form factor
Design of the motherboard (ATX, BTX etc).
ATX
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Weight & dimensions
Width *
The measurement or extent of something from side to side.
427 mm
Depth *
The distance from the front to the back of something.
531 mm
Height *
The measurement of the product from head to foot or from base to top.
178 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17.7 kg
Packaging content
Display included *
This product includes a display.
No
Customer service details