Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro Mid-Tower SC733i-645B SuperChassis Midi Tower Black 645 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mid-Tower SC733i-645B SuperChassis
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-733I-645B show
Show alternative article codes used in the online market place
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15719
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro Mid-Tower SC733i-645B SuperChassis Midi Tower Black 645 W :
The short editorial description of Supermicro Mid-Tower SC733i-645B SuperChassis Midi Tower Black 645 W

SC733i-645 DP Xeon / 645W
More>>>
Supermicro Mid-Tower SC733i-645B SuperChassis Midi Tower Black 645 W:
The official marketing text of Supermicro Mid-Tower SC733i-645B SuperChassis Midi Tower Black 645 W as supplied by the manufacturer

Mid-Tower SC733 SuperChassis

Blending ease of use and practicality, the SC733 mid-tower chassis is the ideal chassis for use at home or office. The ultra-quiet thermal fans ensure a noise-free operating environment.

Key Features
1. 645W Low Noise Power Supply
2. 4x Fixed Hard Drive Bays
3. 1x 12cm Thermal Controlled
Low-noise Exhaust Fan
4. 1x 9cm Thermal Controlled
Low-noise Cooling Fan
5. 7x I/O Expansion Slots
6. 2x USB ports (USB 2.0 ready)
7. 1x floppy drive
8. Power switch & 4 LED indicators
9. 2x 5.25" drive bays
10. Chassis Intrusion

Short summary description Supermicro Mid-Tower SC733i-645B SuperChassis Midi Tower Black 645 W:
This short summary of the Supermicro Mid-Tower SC733i-645B SuperChassis Midi Tower Black 645 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro Mid-Tower SC733i-645B SuperChassis, Midi Tower, Server, Black, 645 W, 178 mm, 531 mm

Long summary description Supermicro Mid-Tower SC733i-645B SuperChassis Midi Tower Black 645 W:
This is an auto-generated long summary of Supermicro Mid-Tower SC733i-645B SuperChassis Midi Tower Black 645 W based on the first three specs of the first five spec groups.

Supermicro Mid-Tower SC733i-645B SuperChassis. Form factor: Midi Tower, Type: Server, Product colour: Black. Power supply: 645 W. Width: 178 mm, Depth: 531 mm, Height: 427 mm. Power supply type: 100 - 240V, 50 - 60Hz, 11 - 5Amp, Ventilation fan(s): 1x 12cm PWM, 1x 9cm PWM, Internal drive bays: 4x IDE

Design
Form factor *
The shape or design of the product.
Midi Tower
Type *
Characteristics of the device.
Server
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power supply
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
645 W
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Weight & dimensions
Width *
The measurement or extent of something from side to side.
178 mm
Weight & dimensions
Depth *
The distance from the front to the back of something.
531 mm
Height *
The measurement of the product from head to foot or from base to top.
427 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18.2 kg
Other features
Power supply type
The type of power supply which this product uses.
100 - 240V, 50 - 60Hz, 11 - 5Amp
Ventilation fan(s)
1x 12cm PWM, 1x 9cm PWM
Internal drive bays
4x IDE
External drive bays
2x 5.25", 1x 3.5"
Main board size
12 x 13"
Customer service details