SumUp Air and Cradle, Bluetooth, Near Field Communication (NFC), 1 m, White, 141 g
SumUp Air and Cradle. Interface: Bluetooth. Payment methods supported: Contactless, Credit card, Debit card, EMV (Chip & PIN), Mobile wallet, Prepaid card. Near Field Communication (NFC). Cable length: 1 m, Product colour: White. Weight: 141 g