StarTech.com logo

StarTech.com Thunderbolt 3 Mini Dock - Portable Dual Monitor Docking Station with DP 4K 60Hz, 1x USB-A Hub (USB 3.0/5 Gbps), GbE - 11in/28cm Cable - TB3 Multiport Adapter - Mac/Windows

Data-sheet quality:
created/standardized by Icecat
Product views:
153759
Info modified on:
28 Feb 2025, 16:39:36
Short summary description StarTech.com Thunderbolt 3 Mini Dock - Portable Dual Monitor Docking Station with DP 4K 60Hz, 1x USB-A Hub (USB 3.0/5 Gbps), GbE - 11in/28cm Cable - TB3 Multiport Adapter - Mac/Windows:

StarTech.com Thunderbolt 3 Mini Dock - Portable Dual Monitor Docking Station with DP 4K 60Hz, 1x USB-A Hub (USB 3.0/5 Gbps), GbE - 11in/28cm Cable - TB3 Multiport Adapter - Mac/Windows, Wired, Thunderbolt 3, 10,100,1000 Mbit/s, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, Grey, 5 Gbit/s

Long summary description StarTech.com Thunderbolt 3 Mini Dock - Portable Dual Monitor Docking Station with DP 4K 60Hz, 1x USB-A Hub (USB 3.0/5 Gbps), GbE - 11in/28cm Cable - TB3 Multiport Adapter - Mac/Windows:

StarTech.com Thunderbolt 3 Mini Dock - Portable Dual Monitor Docking Station with DP 4K 60Hz, 1x USB-A Hub (USB 3.0/5 Gbps), GbE - 11in/28cm Cable - TB3 Multiport Adapter - Mac/Windows. Connectivity technology: Wired, Host interface: Thunderbolt 3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u. Product colour: Grey, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Server operating systems supported: Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 x64. Width: 69 mm, Depth: 124 mm, Height: 27 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.