StarTech.com logo

StarTech.com USB S-Video and Composite Video Capture Device Cable with Audio

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87025
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com USB S-Video and Composite Video Capture Device Cable with Audio:

StarTech.com USB S-Video and Composite Video Capture Device Cable with Audio, Black, 30 mm, 1067 mm, 12 mm, 76 g, 198 mm

Long summary description StarTech.com USB S-Video and Composite Video Capture Device Cable with Audio:

StarTech.com USB S-Video and Composite Video Capture Device Cable with Audio. Product colour: Black. Width: 30 mm, Depth: 1067 mm, Height: 12 mm. Package height: 198 mm, Package width: 62 mm, Package depth: 298 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.