StarTech.com logo

StarTech.com StarView KVM switch Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41336
Info modified on:
04 Apr 2019, 08:05:00
Short summary description StarTech.com StarView KVM switch Silver:

StarTech.com StarView KVM Switch, 1920 x 1440 pixels, Silver

Long summary description StarTech.com StarView KVM switch Silver:

StarTech.com StarView KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1920 x 1440 pixels, Video bandwidth: 300 Hz. Product colour: Silver, Certification: FCC Part 15 Class A, CE Mark, VCCI. Weight: 2.38 kg. Dimensions (WxDxH): 440 x 179 x 44 mm, Power requirements: DC9V, 0.6A, I/O ports: 1 - 8 DIN 18 - 6 DIN 1 - HD DB15 8 - HD DB15

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.