StarTech.com logo

StarTech.com 4 Port USB 2.0 Self Powered Hub for UK 480 Mbit/s Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13251
Info modified on:
04 Apr 2019, 06:17:59
Short summary description StarTech.com 4 Port USB 2.0 Self Powered Hub for UK 480 Mbit/s Grey:

StarTech.com 4 Port USB 2.0 Self Powered Hub for UK, 480 Mbit/s, Grey, 580 g, 97 x 68 x 19 mm, 1 - USB B Female 1 - USB A Female

Long summary description StarTech.com 4 Port USB 2.0 Self Powered Hub for UK 480 Mbit/s Grey:

StarTech.com 4 Port USB 2.0 Self Powered Hub for UK. Data transfer rate: 480 Mbit/s, Product colour: Grey. Weight: 580 g. Dimensions (WxDxH): 97 x 68 x 19 mm. I/O ports: 1 - USB B Female 1 - USB A Female

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.