StarTech.com logo

StarTech.com VGA over Cat 5 UTP Video Extender Repeater

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59468
Info modified on:
04 Apr 2025, 11:03:27
Short summary description StarTech.com VGA over Cat 5 UTP Video Extender Repeater:

StarTech.com VGA over Cat 5 UTP Video Extender Repeater, 1024 x 768 pixels, AV repeater, 150 m, Black

Long summary description StarTech.com VGA over Cat 5 UTP Video Extender Repeater:

StarTech.com VGA over Cat 5 UTP Video Extender Repeater. Type: AV repeater, Maximum resolution: 1024 x 768 pixels, Cable types supported: Cat5. Operating voltage: 9 V, Output current: 0.6 A, Power requirements: 9V DC, 0.6A. Dimensions (WxDxH): 64 x 103 x 20.6 mm, Weight: 204 g. Package dimensions (WxDxH): 104 x 220 x 98 mm, Package weight: 600 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.