StarTech.com logo

StarTech.com 1 Port PCI Express 10 Gigabit Ethernet Network Card - PCIe x4 10Gb NIC

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168297
Info modified on:
08 May 2025, 14:34:20
Short summary description StarTech.com 1 Port PCI Express 10 Gigabit Ethernet Network Card - PCIe x4 10Gb NIC:

StarTech.com 1 Port PCI Express 10 Gigabit Ethernet Network Card - PCIe x4 10Gb NIC, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s

Long summary description StarTech.com 1 Port PCI Express 10 Gigabit Ethernet Network Card - PCIe x4 10Gb NIC:

StarTech.com 1 Port PCI Express 10 Gigabit Ethernet Network Card - PCIe x4 10Gb NIC. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.