Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLSATAF20RA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0065030838870
Category
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byStarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34183
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 07 Nov 2019 09:22:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable :
The short editorial description of StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable

StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable
More>>>
StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable:
The official marketing text of StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable as supplied by the manufacturer

Install Slimline drives into systems with standard SATA controllers

The SLSATAF20RA Right-Angle Slimline SATA to SATA with LP4 Power Cable (20-inch) features a SATA data receptacle and a Molex (LP4) power connection on one end, and a right-angle Slimline Serial ATA receptacle on the other - enabling you to connect a slim SATA drive to a computer motherboard that does not have a Slimline connection available.

Plus, the right-angled Slimline SATA connector allows for connectivity in narrow spaces, enabling installation of the drive as needed within the system case.

Constructed of only top quality materials and designed for optimum performance and reliability the SLSATAF20RA supports full SATA 3.0 bandwidth (up to 6Gbps) when used with SATA 3.0 compliant drives and is backed by our lifetime warranty.

The StarTech.com Advantage

- Cost-effective solution for connecting a Slimline SATA drive to a SATA equipped computer motherboard
- Right-angled Slimline SATA connector easily fits into hard to reach areas and tight spaces, providing flexibility to position your Slimline optical drive as needed within your system case
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable:
This short summary of the StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable, 0.508 m, 1x Slimline SATA, 1x SATA Data/1x LP4, Female/Female, Red, 40 g

Long summary description StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable:
This is an auto-generated long summary of StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable based on the first three specs of the first five spec groups.

StarTech.com 20in Right Angle Slimline SATA to SATA w/ LP4 Power Cable. Cable length: 0.508 m, Connector 1: 1x Slimline SATA, Connector 2: 1x SATA Data/1x LP4. Package width: 20 mm, Package height: 221 mm

Features
Cable length *
How long the cable is.
0.508 m
Connector 1 *
This is the first connector in the device.
1x Slimline SATA
Connector 2 *
This is the second connector in the device.
1x SATA Data/1x LP4
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Female/Female
Features
Product colour
The colour e.g. red, blue, green, black, white.
Red
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 g
Packaging data
Package width
The distance from one side of the packaging to the other.
20 mm
Package height
The distance from the top to the bottom of the packaging.
221 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Sverige 1 distributor(s)
Australia 1 distributor(s)
Customer service details
Array