location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 20in Slimline SATA Extension Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20in Slimline SATA Extension Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLSATA20EXT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030833059 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:40:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 20in Slimline SATA Extension Cable :
The long product name of StarTech.com 20in Slimline SATA Extension Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 20in Slimline SATA Extension Cable
More>>>
StarTech.com 20in Slimline SATA Extension Cable:
The official description of StarTech.com 20in Slimline SATA Extension Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend Slimline SATA power and data connections by up to 20 inches

The SLSATA20EXT Slimline SATA Extension Cable features one Slimline SATA male connector and one Slimline SATA female connector, allowing you to extend the distance/placement of slim SATA drives within a tower style computer case by 20in - in turn making it easier to position your Slimline capable peripherals (drives etc.) as needed.

Constructed of only top quality materials and designed for optimum performance and reliability the SLSATA20EXT supports full SATA 3.0 bandwidth (up to 6Gbps) when used with SATA 3.0 compliant drives and is backed by our lifetime warranty.

The StarTech.com Advantage

- Add an extra 20in to your Slimline device connection, allowing for convenient installation of your hard drives
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com 20in Slimline SATA Extension Cable:
This short summary of the StarTech.com 20in Slimline SATA Extension Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 20in Slimline SATA Extension Cable, Female/Female, Red, 40 g, 10 mm, 86 mm, 110 mm

Long summary description StarTech.com 20in Slimline SATA Extension Cable:
This is an auto-generated long summary of StarTech.com 20in Slimline SATA Extension Cable based on the first three specs of the first five spec groups.

StarTech.com 20in Slimline SATA Extension Cable. Connector gender: Female/Female, Product colour: Red, Weight: 40 g. Package width: 10 mm, Package depth: 86 mm, Package height: 110 mm

Features
Connector gender *
Female/Female
Product colour *
Red
Weight
40 g
Packaging data
Package width
10 mm
Packaging data
Package depth
86 mm
Package height
110 mm
Package weight
29.5 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 0.3m SATA Extension Cable StarTech.com 0.3m SATA Extension Cable
(show image)
SATAEXT30CM 0.3m SATA Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 12in Slimline SATA to SATA with LP4 Power Cable Adapter StarTech.com 12in Slimline SATA to SATA with LP4 Power Cable Adapter
(show image)
SLSATAF12 12in Slimline SATA to SATA with LP4 Power Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)