location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20in Slimline SATA to SATA with LP4 Power Cable Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLSATAF20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030833073 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:53:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SATA III 0.508 m
  • - SATA 13-pin Straight
  • - SATA 7-pin + Molex (4-pin) Straight
  • - Red
  • - 6 Gbit/s
Warranty: Lifetime
Long product name StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter :
The long product name of StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter - slim SATA Adapter - slimline Adapter - slim SATA to SATA
More>>>
StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter:
The official description of StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a slimline SATA drive to a standard SATA motherboard connector.

The SLSATAF20 Slimline SATA to SATA with LP4 Power Cable (20-inch) features a SATA data receptacle and a LP4 power connection on one end, and a Slimline Serial ATA receptacle on the other - allowing you to connect a slim SATA drive to a computer motherboard that does not have a Slimline connection available.

Supporting full SATA 3.0 bandwidth of up to 6Gbps when used with SATA 3.0 compliant drives, this innovative adapter cable provides you with the connections needed to simplify the migration to Slimline SATA-equipped drives.

Constructed of only top quality materials and designed for optimum performance and reliability the SLSATAF20 is backed by our lifetime warranty.

The StarTech.com Advantage

- Cost-effective solution for connecting a Slimline SATA drive to a SATA equipped computer motherboard
- Features a thin cable design, which helps reduce clutter and increase airflow within the computer/server case, for optimum system performance
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter:
This short summary of the StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter, 0.508 m, SATA III, SATA 13-pin, SATA 7-pin + Molex (4-pin), Female/Female, Red

Long summary description StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter:
This is an auto-generated long summary of StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter based on the first three specs of the first five spec groups.

StarTech.com 20in Slimline SATA to SATA with LP4 Power Cable Adapter. Cable length: 0.508 m, Cable type: SATA III, Connector 1: SATA 13-pin. Package width: 10 mm, Package depth: 50 mm, Package height: 184 mm

Features
Cable length *
0.508 m
Cable type *
SATA III
Connector 1 *
SATA 13-pin
Connector 2 *
SATA 7-pin + Molex (4-pin)
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector gender *
Female/Female
Product colour *
Red
Maximum data transfer rate
6 Gbit/s
Weight
22 g
Features
Certification
CE, REACH
Packaging data
Package width
10 mm
Package depth
50 mm
Package height
184 mm
Package weight
22 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 0.5m Slimline SATA Female to SATA with SATA Power Cable Adapter StarTech.com 0.5m Slimline SATA Female to SATA with SATA Power Cable Adapter
(show image)
SLSATAF50CMS 0.5m Slimline SATA Female to SATA with SATA Power Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 12in Slimline SATA to SATA with LP4 Power Cable Adapter StarTech.com 12in Slimline SATA to SATA with LP4 Power Cable Adapter
(show image)
SLSATAF12 12in Slimline SATA to SATA with LP4 Power Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)