location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Slimline SATA to SATA Adapter with Power - F/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slimline SATA to SATA Adapter with Power - F/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLSATAADAP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835497 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Slimline SATA to SATA Adapter with Power - F/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13-pin Slimline SATA FM Male
  • - 22-pin SATA M Female
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com Slimline SATA to SATA Adapter with Power - F/M :
The long product name of StarTech.com Slimline SATA to SATA Adapter with Power - F/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Slimline SATA to SATA Adapter with Power - F/M
More>>>
StarTech.com Slimline SATA to SATA Adapter with Power - F/M:
The official description of StarTech.com Slimline SATA to SATA Adapter with Power - F/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use new Slimline drives with older motherboards

The SLSATAADAP Slimline SATA to SATA adapter is a cost-saving solution that allows you to connect a Slimline SATA optical drive to a standard SATA motherboard connection. The adapter features a Slimline SATA connector on one side and a standard SATA data connector on the other; power is drawn through a power supply SATA power connector, combining both data and power into the optical drive Slimline SATA connection. The Slimline SATA to Standard SATA adapter is backed by Lifetime Warranty and free lifetime technical support.

The StarTech.com Advantage

- Cost-effective way to connect a Slimline SATA optical drive to a standard SATA motherboard using standard SATA cables
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com Slimline SATA to SATA Adapter with Power - F/M:
This short summary of the StarTech.com Slimline SATA to SATA Adapter with Power - F/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Slimline SATA to SATA Adapter with Power - F/M, 13-pin Slimline SATA FM, 22-pin SATA M, Black

Long summary description StarTech.com Slimline SATA to SATA Adapter with Power - F/M:
This is an auto-generated long summary of StarTech.com Slimline SATA to SATA Adapter with Power - F/M based on the first three specs of the first five spec groups.

StarTech.com Slimline SATA to SATA Adapter with Power - F/M. Connector 1: 13-pin Slimline SATA FM, Connector 2: 22-pin SATA M. Product colour: Black

Ports & interfaces
Connector 1 *
13-pin Slimline SATA FM
Connector 2 *
22-pin SATA M
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
Weight & dimensions
Width
11 mm
Weight & dimensions
Depth
46.1 mm
Height
8 mm
Weight
33.6 g
Packaging data
Package width
12 mm
Package depth
94 mm
Package height
121 mm
Package weight
13.8 g
Country Distributor
España 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)