location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in USB 2.0 to SATA External Hard Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATCASE35U2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818612 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SATCASE35U2 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD enclosure Serial ATA, Serial ATA II 3.5"
  • - Number of storage drives supported: 1
  • - USB connectivity
  • - Silver
Warranty: 2 Years
Long product name StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure :
The long product name of StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure
More>>>
StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure:
The official description of StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn virtually any standard 3.5" SATA/150 or SATA/300 (SATA II) hard drive into a portable or external storage solution. A superb addition for moving critical files to and from a computer, the SATCASE35U2 offers a lightweight, durable aluminum housing, to minimize damage to the hard drive and its contents, while in transit. With impressive data transfer capabilities (up to 480Mbits/sec) and quick installation, this external hard drive enclosure saves time and effort - plus, SATCASE35U2 is hot-swappable, there is no need for downtime when connecting and disconnecting the enclosure. As well, the silver aluminum case design keeps the hard drive cool for maximum performance.

The StarTech.com Advantage

- Use your SATA Hard Drive on any PC/MAC with USB ports
- Sturdy aluminum enclosure is designed to maximize heat dissipation, optimizing performance by keeping the drive running cooler.

Short summary description StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure:
This short summary of the StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure, HDD enclosure, 3.5", Serial ATA, Serial ATA II, USB connectivity, Silver

Long summary description StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure:
This is an auto-generated long summary of StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure based on the first three specs of the first five spec groups.

StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Maximum storage capacity: 1 TB. Product colour: Silver. USB connector type: USB Type-B

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II
Maximum storage capacity
1 TB
Ports & interfaces
USB connectivity *
Yes
USB version
2.0
USB connector type
USB Type-B
USB connector gender
Female
USB ports quantity
1
Integrated USB cable
No
Design
Product type *
HDD enclosure
Product colour *
Silver
Material
Aluminium
LED indicators
Power, Status
Certification
CE, FCC
Weight & dimensions
Width
33.3 mm
Depth
205 mm
Height
125 mm
Package width
82 mm
Package depth
342 mm
Package height
173 mm
Package weight
1 kg
Packaging content
AC adapter included
Yes
Cables included
USB
Stand included
Yes
Screws included
Yes
Manual
Yes
Other features
Data transfer rate
480 Mbit/s
Power plug type
Type M
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver
(show image)
SAT5210U2E InfoSafe 5.25” eSATA/USB 2.0 SATA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure
(show image)
UNI3510U2 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com On-The-Go Drive Enclosure Silver 2.5" StarTech.com On-The-Go Drive Enclosure Silver 2.5"
(show image)
SATCASE25OTG On-The-Go Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)