location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com On-The-Go Drive Enclosure Silver 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
On-The-Go Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATCASE25OTG
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name StarTech.com On-The-Go Drive Enclosure Silver 2.5" :
The long product name of StarTech.com On-The-Go Drive Enclosure Silver 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InfoSafe 2.5" SATA to USB 2.0 On-The-Go Drive Enclosure
More>>>
StarTech.com On-The-Go Drive Enclosure Silver 2.5":
The official description of StarTech.com On-The-Go Drive Enclosure Silver 2.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn virtually any 2.5" SATA hard drive into an ultimate USB "On-the-Go" storage solution! At the touch of a button, copy files directly from a digital camera, MP3 player, card reader or other USB device without the need to connect to a computer. Plus, you can connect to a PC and use the one button backup feature to share files and make external backups. The portable and lightweight case is constructed with durable brushed aluminum to enhance durability for mobile applications.

SATCASE25OTG can be bus powered through the included USB "Y" cable, through the included battery pack (4 'AA' batteries required), or a 5V DC power adapter. A truly portable solution for "On-The-Go" applications.

The StarTech.com Advantage

-Aluminum construction for increased heat dissipation and durability.
-Highspeed USB 2.0 data transfer rates up to 480 Mbps.
-Includes one button backup software for Windows (one button features does not work with MAC.
-Multiple LED indicators report on drive power and activity.

Short summary description StarTech.com On-The-Go Drive Enclosure Silver 2.5":
This short summary of the StarTech.com On-The-Go Drive Enclosure Silver 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com On-The-Go Drive Enclosure, 2.5", Serial ATA, Silver

Long summary description StarTech.com On-The-Go Drive Enclosure Silver 2.5":
This is an auto-generated long summary of StarTech.com On-The-Go Drive Enclosure Silver 2.5" based on the first three specs of the first five spec groups.

StarTech.com On-The-Go Drive Enclosure. Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Product colour: Silver

Storage
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
Interface
SATA I & SATA II
Design
Product colour *
Silver
Power
External power adapter
Yes
Weight & dimensions
Weight
270 g
Package weight
430 g
Other features
Dimensions (WxDxH)
139 x 76 x 14.2 mm
Power requirements
5V DC 1.5A
Supported data transfer rates
480 Mbps (USB 2.0)
Brand Image Product code Product Stock Price from
StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure StarTech.com 3.5in USB 2.0 to SATA External Hard Drive Enclosure
(show image)
SATCASE35U2 3.5in USB 2.0 to SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2.5in Silver USB 2.0 External Hard Drive Enclosure for SATA HDD StarTech.com 2.5in Silver USB 2.0 External Hard Drive Enclosure for SATA HDD
(show image)
SAT2510U2 2.5in Silver USB 2.0 External Hard Drive Enclosure for SATA HDD 0.00
(excl. VAT)
0 (incl. VAT)