StarTech.com logo

StarTech.com Dual-Bay 2.5in Hard Drive Enclosure - USB 3.0 to SATA III 6Gbps with RAID

Data-sheet quality:
created/standardized by Icecat
Product views:
76047
Info modified on:
10 Aug 2024, 09:41:28
Short summary description StarTech.com Dual-Bay 2.5in Hard Drive Enclosure - USB 3.0 to SATA III 6Gbps with RAID:

StarTech.com Dual-Bay 2.5in Hard Drive Enclosure - USB 3.0 to SATA III 6Gbps with RAID, HDD/SSD enclosure, 2.5", Serial ATA, Serial ATA II, Serial ATA III, 5 Gbit/s, Hot-swap, Black

Long summary description StarTech.com Dual-Bay 2.5in Hard Drive Enclosure - USB 3.0 to SATA III 6Gbps with RAID:

StarTech.com Dual-Bay 2.5in Hard Drive Enclosure - USB 3.0 to SATA III 6Gbps with RAID. Product type: HDD/SSD enclosure. Number of storage drives supported: 2, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 2 TB. Data transfer rate: 5 Gbit/s. RAID levels: 0, 1, BIG, JBOD, Hot-swap. Product colour: Black. USB connector type: USB Type-B

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.