location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 17" HD 1080p Rackmount LCD Console with Front USB Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RACKCONS17HD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854528 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") 300 cd/m² 650:1
  • - 1U
  • - Mean time between failures (MTBF): 50000 h
Warranty: 2 Year Warranty
Long product name StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub :
The long product name of StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub - LCD Rack Console - Rack mount LCD Console - 1080p KVM Console
More>>>
StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub:
The official description of StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control server equipment from a centralized, Full HD KVM console

The RACKCONS17HD 17” Full HD LCD Rack Console lets you control server equipment from a centralized, 17in 1080p KVM console, with an integrated 2-port front USB hub.

The integrated single port KVM module offers universal support for DVI or VGA, and USB or PS/2 console connections and includes all of the necessary cabling to get you up and running. Connect the console to either a single system, or a multi-port KVM switch to manage multiple systems.

The front panel USB hub places two easily accessible USB 2.0 ports at your disposal for connecting external storage and other peripherals as needed.

For added security in your server room, this rackmount LCD also includes a physical key-lock.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Maximize screen real estate with a Full HD 1080p display
- Simplify file transfers and software installations, using the front panel USB hub ports
- Universal control of a server or KVM switch with support for DVI or VGA video, and USB or PS/2 input

Short summary description StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub:
This short summary of the StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub, 43.2 cm (17"), TFT LCD, 300 cd/m², 650:1, 140°, 120°

Long summary description StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub:
This is an auto-generated long summary of StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub based on the first three specs of the first five spec groups.

StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub. Display diagonal: 43.2 cm (17"), Display: TFT LCD, Display brightness: 300 cd/m². Interface: DVI-I, VGA, 2xPS/2, 2xUSB. Power consumption (typical): 23.35 W, AC adapter input voltage: 100 - 240 V. Width: 448 mm, Height: 44 mm, Depth: 460 mm. Package weight: 20.5 kg

Display
Display diagonal
43.2 cm (17")
Display
TFT LCD
Display brightness
300 cd/m²
Contrast ratio (typical)
650:1
Viewing angle, horizontal
140°
Viewing angle, vertical
120°
Pixel pitch
0.264 x 0.264 mm
Aspect ratio
16:9
Display number of colours
16.78 million colours
Technical details
Mean time between failures (MTBF)
50000 h
Size (imperial)
43.2 cm (17")
Built-in KVM switch
Yes
Rack capacity
1U
Ports & interfaces
Interface
DVI-I, VGA, 2xPS/2, 2xUSB
Keyboard
Built-in touchpad
Yes
Power
Power consumption (typical)
23.35 W
AC adapter input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
448 mm
Height
44 mm
Depth
460 mm
Weight
13 kg
Packaging data
Package weight
20.5 kg
Packaging content
Cables included
KVM, USB
Brand Image Product code Product Stock Price from
StarTech.com 1U 17" HD 1080p Dual Rail Rackmount LCD Console w/ Fingerprint Reader and Front USB Hub StarTech.com 1U 17" HD 1080p Dual Rail Rackmount LCD Console w/ Fingerprint Reader and Front USB Hub
(show image)
RACKCOND17HD 1U 17" HD 1080p Dual Rail Rackmount LCD Console w/ Fingerprint Reader and Front USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console
(show image)
RACKCOND1701 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black StarTech.com RACKCONS2001 rack console 51 cm (20.1") 1600 x 1200 pixels Black
(show image)
RACKCONS2001 RACKCONS2001 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console – USB – Value Series StarTech.com 1U 17" Rackmount LCD Console – USB – Value Series
(show image)
RACKCONV1701 1U 17" Rackmount LCD Console – USB – Value Series 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port KVM Switch StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port KVM Switch
(show image)
RACKCONS1716 1U 17" Rackmount LCD Console with Integrated 16 Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 19" Rackmount LCD Console with 16 Port Multi-Platform KVM StarTech.com 1U 19" Rackmount LCD Console with 16 Port Multi-Platform KVM
(show image)
RACKCONS1916 1U 19" Rackmount LCD Console with 16 Port Multi-Platform KVM 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console with 8 Port Multi-Platform KVM StarTech.com 1U 17" Rackmount LCD Console with 8 Port Multi-Platform KVM
(show image)
RACKCONS1708 1U 17" Rackmount LCD Console with 8 Port Multi-Platform KVM 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console - USB + PS/2 StarTech.com 1U 17" Rackmount LCD Console - USB + PS/2
(show image)
RACKCONS1701 1U 17" Rackmount LCD Console - USB + PS/2 0.00
(excl. VAT)
0 (incl. VAT)