location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RACKCOND1701
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832533 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:40:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") LCD 1920 x 1080 pixels 300 cd/m² 500:1
  • - 1U
  • - On Screen Display (OSD)
  • - Mean time between failures (MTBF): 50000 h
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA DC-in jack
  • - Keyboard number of keys: 106
  • - Steel
  • - Black
Warranty: 3 Years
Long product name StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console :
The long product name of StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console
More>>>
StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console:
The official description of StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RACKCOND1701 1U 17-inch Rack Mount LCD Console Drawer offers a high resolution LCD display, full keyboard and touchpad console, allowing you to centrally manage and monitor your servers and KVM switches using a space-saving 1U of rack space.

The LCD Console drawer features an innovative dual-rail system that allows the display to slide independently from the keyboard/touchpad tray, giving system administrators the ability to use the device as a monitoring station while the keyboard is neatly tucked away inside the rack. Unlike other 17-inch LCD Rack Consoles, this unit supports VGA resolutions up to 1920x1080 for crystal clear high definition display, while an LED Backlight reduces power consumption by up to 50%.

The Rack Console features an integrated single port KVM module enabling direct connections to a single system or to KVM switches in a cascaded configuration for centralized control of multiple systems.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Create a central monitoring point within your rack, through the dual-rail design
- Maximize screen real estate with a Full HD 1080p display
- Increase longevity, with a replaceable keyboard and touchpad

Short summary description StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console:
This short summary of the StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console, 43.2 cm (17"), 1920 x 1080 pixels, TFT, 300 cd/m², 500:1, 140°

Long summary description StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console:
This is an auto-generated long summary of StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console based on the first three specs of the first five spec groups.

StarTech.com 1U 17” HD 1080p Dual Rail Rackmount Widescreen LCD Console. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1080 pixels, Display: TFT. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Keyboard language: US English. Certification: CE, FCC, UL. Power consumption (typical): 16 W, AC adapter input voltage: 100 - 240 V, AC adapter output voltage: 12 V

Display
Display diagonal
43.2 cm (17")
Display resolution
1920 x 1080 pixels
Display
TFT
Display brightness
300 cd/m²
Contrast ratio (typical)
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
120°
On Screen Display (OSD)
Yes
Pixel pitch
0.199 x 0.199 mm
Aspect ratio
16:9
Display type
LCD
Response time
8 ms
Technical details
Material
Steel
Mean time between failures (MTBF)
50000 h
Product colour
Black
Operating relative humidity (H-H)
0 - 80%
Audio support
No
Key lock
No
IP control
No
Number of computers controlled
1
Compliance certificates
RoHS
Rack capacity
1U
Ports & interfaces
Keyboard port type
USB, PS/2
Mouse port type
USB, PS/2
Video port type
VGA
Ports & interfaces
DC-in jack
Yes
Keyboard
Keyboard number of keys
106
Built-in touchpad
Yes
Keyboard language
US English
Certificates
Certification
CE, FCC, UL
Power
Power consumption (typical)
16 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
680 mm
Height
43.8 mm
Depth
480.8 mm
Weight
15.6 kg
Packaging data
Package weight
22.9 kg
Package dimensions (WxDxH)
543 x 812 x 203 mm
Package width
543 mm
Package depth
812 mm
Package height
203 mm
Packaging content
Screws included
Yes
Manual
Yes
AC adapter included
Yes
Rack mount kit
Yes
Brand Image Product code Product Stock Price from
StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub StarTech.com 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub
(show image)
RACKCONS17HD 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" HD 1080p Dual Rail Rackmount LCD Console w/ Fingerprint Reader and Front USB Hub StarTech.com 1U 17" HD 1080p Dual Rail Rackmount LCD Console w/ Fingerprint Reader and Front USB Hub
(show image)
RACKCOND17HD 1U 17" HD 1080p Dual Rail Rackmount LCD Console w/ Fingerprint Reader and Front USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)