StarTech.com logo

StarTech.com 1 Port USB Wireless-N 150Mbps AirPrint Server - 802.11b/g/n

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63603
Info modified on:
10 Aug 2024, 09:40:29
Short summary description StarTech.com 1 Port USB Wireless-N 150Mbps AirPrint Server - 802.11b/g/n:

StarTech.com 1 Port USB Wireless-N 150Mbps AirPrint Server - 802.11b/g/n, Black, LAN, Power, USB, WLAN, Ethernet LAN/Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 1,2,5.5,6,9,11,12,18,24,36,48,72,96,108,150 Mbit/s

Long summary description StarTech.com 1 Port USB Wireless-N 150Mbps AirPrint Server - 802.11b/g/n:

StarTech.com 1 Port USB Wireless-N 150Mbps AirPrint Server - 802.11b/g/n. Product colour: Black, LED indicators: LAN, Power, USB, WLAN. Network connection type: Ethernet LAN/Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP. AC input voltage: 100-240 V, Input current: 0.2 A, AC adapter output voltage: 5 V. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9...

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.