StarTech.com logo

StarTech.com Newer version available PEX8S1050LP: 8 Port PCI Express Low Profile Serial Adapter Card - Serial Adapter - PCIe - RS-232-8 Ports

Data-sheet quality:
created/standardized by Icecat
Product views:
178425
Info modified on:
10 Aug 2024, 09:35:47
Short summary description StarTech.com Newer version available PEX8S1050LP: 8 Port PCI Express Low Profile Serial Adapter Card - Serial Adapter - PCIe - RS-232-8 Ports:

StarTech.com Newer version available PEX8S1050LP: 8 Port PCI Express Low Profile Serial Adapter Card - Serial Adapter - PCIe - RS-232-8 Ports, PCIe, Serial, RS-232, TAA, FCC, CE, PLX/Oxford - OXmPCI952, 921.6 Kbit/s

Long summary description StarTech.com Newer version available PEX8S1050LP: 8 Port PCI Express Low Profile Serial Adapter Card - Serial Adapter - PCIe - RS-232-8 Ports:

StarTech.com Newer version available PEX8S1050LP: 8 Port PCI Express Low Profile Serial Adapter Card - Serial Adapter - PCIe - RS-232-8 Ports. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232. Certification: TAA, FCC, CE. Chipset: PLX/Oxford - OXmPCI952, Baud rate: 921.6 Kbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows.... Width: 20 mm, Depth: 157 mm, Height: 80 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.