StarTech.com logo

StarTech.com 8 Port PCI Express (PCIe) RS-232/422/485 Serial Card - 4 x RS232 4 x RS422 / RS485

Data-sheet quality:
created/standardized by Icecat
Product views:
90655
Info modified on:
10 Aug 2024, 09:43:53
Short summary description StarTech.com 8 Port PCI Express (PCIe) RS-232/422/485 Serial Card - 4 x RS232 4 x RS422 / RS485:

StarTech.com 8 Port PCI Express (PCIe) RS-232/422/485 Serial Card - 4 x RS232 4 x RS422 / RS485, PCIe, Serial, RS-232/422/485, 0.4608 Gbit/s, 256 B, 0 - 100 °C

Long summary description StarTech.com 8 Port PCI Express (PCIe) RS-232/422/485 Serial Card - 4 x RS232 4 x RS422 / RS485:

StarTech.com 8 Port PCI Express (PCIe) RS-232/422/485 Serial Card - 4 x RS232 4 x RS422 / RS485. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232/422/485. Data transfer rate (max): 0.4608 Gbit/s, FIFO (First In, First Out): 256 B. Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2. Width: 18 mm, Depth: 170 mm, Height: 68 mm. Package width: 150 mm, Package depth: 215 mm, Package height: 50 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.