location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI to PCI Express Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI to PCI Express Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1PEX1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837835 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:52:57
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com PCI1PEX1 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PCI to PCI Express Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Innovative bracket design adapts and secures the existing low profile/half-height bracket of the PCI Card
  • - PCI revision 2.3 compliant with up to 133MBps of available bandwidth
  • - LP4 Power Connector Included for Universal Voltage PCI Cards (3.3V/5V)
  • - Compliant with PCI-to-PCIe Bridge Architecture Spec Revision 1.2
  • - No driver or software installation
Warranty: 2 Years
Long product name StarTech.com PCI to PCI Express Adapter Card :
The long product name of StarTech.com PCI to PCI Express Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com PCI to PCI Express Adapter Card
More>>>
StarTech.com PCI to PCI Express Adapter Card:
The official description of StarTech.com PCI to PCI Express Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Install half-height/low profile x1 PCI Express interface cards in a standard PCI expansion slot

The PCI1PEX1 PCI to PCI Express Adapter card lets you use low profile PCIe expansion cards in a server/desktop motherboard PCI slot. The adapter connects through a 32-bit PCI slot to provide a low profile PCIe x1 slot in its place; a spare, full size bracket is included for installation in larger desktop or server expansion slots that can accommodate a full-sized card.

The PCI to PCI Express Adapter features an innovative bracket design that adapts and secures the low profile PCI Express card into the converted slot, ensuring a versatile and economical solution for extending the usability of older PCI motherboards or using low profile PCIe cards that do not have PCI equivalents.

The StarTech.com Advantage

Short summary description StarTech.com PCI to PCI Express Adapter Card:
This short summary of the StarTech.com PCI to PCI Express Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI to PCI Express Adapter Card, PCI, PCIe, PCI 2.3, CE, FCC, TAA, Pericom - PI7C9X111SL, 0 - 85 °C

Long summary description StarTech.com PCI to PCI Express Adapter Card:
This is an auto-generated long summary of StarTech.com PCI to PCI Express Adapter Card based on the first three specs of the first five spec groups.

StarTech.com PCI to PCI Express Adapter Card. Host interface: PCI, Output interface: PCIe, Expansion card standard: PCI 2.3. Certification: CE, FCC, TAA. Chipset: Pericom - PI7C9X111SL. Width: 60 mm, Depth: 135 mm, Height: 20 mm. Package width: 140 mm, Package depth: 173 mm, Package height: 33 mm

Ports & interfaces
Host interface *
PCI
Output interface *
PCIe
Expansion card standard
PCI 2.3
Design
Internal *
Yes
Certification
CE, FCC, TAA
Features
Chipset
Pericom - PI7C9X111SL
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-10 - 95 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
60 mm
Depth
135 mm
Height
20 mm
Weight
32 g
Packaging data
Quantity
1
Manual
Yes
Package width
140 mm
Package depth
173 mm
Package height
33 mm
Package weight
102 g
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
StarTech.com PCI Express to PCI Riser Card x1 for Intel 1U IPC Server StarTech.com PCI Express to PCI Riser Card x1 for Intel 1U IPC Server
(show image)
PEX1PCI1R PCI Express to PCI Riser Card x1 for Intel 1U IPC Server 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI-X to x4 PCI Express Adapter Card StarTech.com PCI-X to x4 PCI Express Adapter Card
(show image)
PCIX1PEX4 PCI-X to x4 PCI Express Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter
(show image)
PEX1TO162 PCI Express X1 to X16 Low Profile Slot Extension Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers StarTech.com PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers
(show image)
PEX16RISER PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length StarTech.com PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length
(show image)
PEX2PCIE4L PCI Express to 2 PCI & 2 PCIe Expansion Enclosure System - Full Length 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express to PCI Adapter Card StarTech.com PCI Express to PCI Adapter Card
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter
(show image)
PCIE1RIS PCI-Express 1x Left Slot Riser Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card StarTech.com Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card
(show image)
PEX2ECDP Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express to 4 Slot PCI Expansion System StarTech.com PCI Express to 4 Slot PCI Expansion System
(show image)
PEX2PCI4 PCI Express to 4 Slot PCI Expansion System 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)