StarTech.com logo

StarTech.com Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142960
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card:

StarTech.com Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card, PCIe, 47 mm, 218 mm, 159 mm, Wired, Windows 2000/XP/2003/Vista

Long summary description StarTech.com Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card:

StarTech.com Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card. Host interface: PCIe. Package width: 47 mm, Package depth: 218 mm, Package height: 159 mm. Connectivity technology: Wired, Compatible operating systems: Windows 2000/XP/2003/Vista, I/O ports: ExpressCard 34/54mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.