StarTech.com logo

StarTech.com 4 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit interface cards/adapter

Data-sheet quality:
created/standardized by Icecat
Product views:
12668
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 4 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit interface cards/adapter:

StarTech.com 4 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit, PCI, 280 g, 400 Mbit/s, Windows 98SE/ME/2000/XP/Server 2003 & Mac OS 8.6, IEEE 1394-1995/IEEE 1394a/OHCI/PCI 2.1, 3 - FireWire 6-pin Female 1 - FireWire 6-pin Female(internal)

Long summary description StarTech.com 4 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit interface cards/adapter:

StarTech.com 4 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit. Host interface: PCI. Package weight: 280 g. Data transfer rate: 400 Mbit/s, Compatible operating systems: Windows 98SE/ME/2000/XP/Server 2003 & Mac OS 8.6, Compliance industry standards: IEEE 1394-1995/IEEE 1394a/OHCI/PCI 2.1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.