StarTech.com logo

StarTech.com KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
352411
Info modified on:
03 Jul 2025, 15:55:36
Short summary description StarTech.com KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter:

StarTech.com KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter, USB, USB, VGA, Black, USB Mini-B, PS/2 + USB 2.0 A + VGA

Long summary description StarTech.com KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter:

StarTech.com KVM Console to USB 2.0 Portable Laptop Crash Cart Adapter. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Compliance certificates: CE, RoHS. Weight: 170 g, Package width: 300 mm, Package depth: 45 mm. Compatible operating systems: Windows® XP, Vista, 7, 8, 8.1, 10, 11 Windows Server® 2008 R2, 2012, 2016, 2019 macOS 10.6 to.... Master (outer) case width: 320 mm, Master (outer) case length: 520 mm, Master (outer) case height: 525 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.