StarTech.com logo

StarTech.com 25 ft Coax High Resolution VGA Monitor Extension Cable - HD15 M/F

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108716
Info modified on:
07 Mar 2024, 15:34:52
Short summary description StarTech.com 25 ft Coax High Resolution VGA Monitor Extension Cable - HD15 M/F:

StarTech.com 25 ft Coax High Resolution VGA Monitor Extension Cable - HD15 M/F, 7.6 m, VGA (D-Sub), VGA (D-Sub), Black, Nickel, Male/Female

Long summary description StarTech.com 25 ft Coax High Resolution VGA Monitor Extension Cable - HD15 M/F:

StarTech.com 25 ft Coax High Resolution VGA Monitor Extension Cable - HD15 M/F. Cable length: 7.6 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 900 g. Package width: 180 mm, Package depth: 172 mm, Package height: 64 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.