location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM110ST2P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM110ST2P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835251 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm :
The long product name of StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100 Multi Mode Fiber to Ethernet Media Converter ST 2km with PoE
More>>>
StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm:
The official description of StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 10/100Base to 100Base-FX (ST) Multimode Fiber Ethernet media converter supports a maximum fiber cable distance of 2km, ensuring a highly reliable signal for ideal network connectivity and performance.

The fiber converter features Power over Ethernet support that allows the converter to draw power from a PoE network, delivering the freedom to use the converter in environments and scenarios where additional standard power options are unavailable.

Rather than paying for expensive installations of power wire (at drop points that may have them), running PoE requires only standard network cable (e.g. Cat5e cable), eliminating cost and hassle.

Short summary description StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm:
This short summary of the StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MCM110ST2P, 100 Mbit/s, 100Base-FX/TX, Wired, 2000 m, 1310 nm, LAN, PoE, Status

Long summary description StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm:
This is an auto-generated long summary of StarTech.com MCM110ST2P network media converter 100 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

StarTech.com MCM110ST2P. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 100Base-FX/TX. Connectivity technology: Wired. Maximum transfer distance: 2000 m, Wavelength: 1310 nm. LED indicators: LAN, PoE, Status, Compliance industry standards: IEEE 802.3u. Weight: 90 g

Network
Maximum data transfer rate *
100 Mbit/s
Cabling technology
100Base-FX/TX
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
2000 m
Wavelength *
1310 nm
Design
LED indicators
LAN, PoE, Status
Compliance industry standards
IEEE 802.3u
Weight & dimensions
Weight
90 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Packaging data
Package weight
280 g
Other features
Dimensions (WxDxH)
75 x 95 x 20 mm
Connector(s)
ST
Power requirements
12 VDC
Full duplex
Yes
Brand Image Product code Product Stock Price from
StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE StarTech.com 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE
(show image)
MCM110SC2P 10/100 Multi Mode Fiber to Ethernet Media Converter SC 2km with PoE 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ET1000SM40LC network media converter StarTech.com ET1000SM40LC network media converter
(show image)
ET1000SM40LC ET1000SM40LC 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm StarTech.com Gigabit RJ45 to Multimode SC Fiber Media Converter network media converter 850 nm
(show image)
ET91000SC Gigabit RJ45 to Multimode SC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm StarTech.com Gigabit (1000 Mbps) converter network media converter 850 nm
(show image)
ET91000MMSM Gigabit (1000 Mbps) converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110ST 10/100 Mbps RJ45 to Multimode ST Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm StarTech.com 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter network media converter 100 Mbit/s 1300 nm
(show image)
ET90110SC 10/100 Mbps RJ45 to Multimode SC Fiber Media Converter 0.00
(excl. VAT)
0 (incl. VAT)