StarTech.com logo

StarTech.com 10/100 RJ45 to ST Fiber Multi-Mode Media Converter network media converter Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32909
Info modified on:
07 Mar 2024, 15:34:52
Short summary description StarTech.com 10/100 RJ45 to ST Fiber Multi-Mode Media Converter network media converter Black:

StarTech.com 10/100 RJ45 to ST Fiber Multi-Mode Media Converter, Black, 480 g, 0.481 kg (1.06 lbs)

Long summary description StarTech.com 10/100 RJ45 to ST Fiber Multi-Mode Media Converter network media converter Black:

StarTech.com 10/100 RJ45 to ST Fiber Multi-Mode Media Converter. Product colour: Black. Package weight: 480 g. Weight (imperial): 0.481 kg (1.06 lbs)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.