StarTech.com logo

StarTech.com 1 Port EPP/ECP Parallel ISA Card interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18039
Info modified on:
04 Apr 2019, 07:16:49
Short summary description StarTech.com 1 Port EPP/ECP Parallel ISA Card interface cards/adapter:

StarTech.com 1 Port EPP/ECP Parallel ISA Card, ISA, 110 g, 1.5 Mbit/s, Wired, 127 x 62, Windows 3.1/95/NT4/98/98SE/ME/2000/XP/Server 2003 ~

Long summary description StarTech.com 1 Port EPP/ECP Parallel ISA Card interface cards/adapter:

StarTech.com 1 Port EPP/ECP Parallel ISA Card. Host interface: ISA. Package weight: 110 g. Data transfer rate: 1.5 Mbit/s, Connectivity technology: Wired, Dimensions (WxDxH): 127 x 62

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.