StarTech.com logo

StarTech.com 7.1 USB Audio Adapter External Sound Card with SPDIF Digital Audio

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
447029
Info modified on:
06 Sept 2024, 14:31:42
Short summary description StarTech.com 7.1 USB Audio Adapter External Sound Card with SPDIF Digital Audio:

StarTech.com 7.1 USB Audio Adapter External Sound Card with SPDIF Digital Audio, 7.1 channels, 16 bit, USB

Long summary description StarTech.com 7.1 USB Audio Adapter External Sound Card with SPDIF Digital Audio:

StarTech.com 7.1 USB Audio Adapter External Sound Card with SPDIF Digital Audio. Audio output channels: 7.1 channels, Audio quality: 16 bit, Digital-to-Analog Conversion (DAC): 16-bit/48kHz. Host interface: USB. LED indicators: Activity, Power, Chipset: C-Media CM6206, Certification: RoHS, CE, FCC, REACH. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Weight: 90 g, Width: 60 mm, Depth: 100 mm

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.