StarTech.com logo

StarTech.com 3 ft HD15 to Component RCA Breakout Cable Adapter - M/M

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141318
Info modified on:
10 Aug 2024, 09:40:55
Short summary description StarTech.com 3 ft HD15 to Component RCA Breakout Cable Adapter - M/M:

StarTech.com 3 ft HD15 to Component RCA Breakout Cable Adapter - M/M, 0.9 m, VGA (D-Sub), 3 x RCA, Black, Male/Male, RoHS

Long summary description StarTech.com 3 ft HD15 to Component RCA Breakout Cable Adapter - M/M:

StarTech.com 3 ft HD15 to Component RCA Breakout Cable Adapter - M/M. Cable length: 0.9 m, Connector 1: VGA (D-Sub), Connector 2: 3 x RCA. Compliance certificates: RoHS. Package width: 200 mm, Package depth: 220 mm, Package height: 24 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.