StarTech.com logo

StarTech.com USB 3.0 Flash Memory Multi-Card Reader / Writer with USB-C - SD, microSD, CompactFlash

Data-sheet quality:
created/standardized by Icecat
Product views:
297291
Info modified on:
25 Feb 2025, 18:22:49
Short summary description StarTech.com USB 3.0 Flash Memory Multi-Card Reader / Writer with USB-C - SD, microSD, CompactFlash:

StarTech.com USB 3.0 Flash Memory Multi-Card Reader / Writer with USB-C - SD, microSD, CompactFlash, CF, MMC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Black, Silver, 5000 Mbit/s, Aluminium, Plastic, CE, FCC, RoHS, USB 3.2 Gen 1 (3.1 Gen 1) Type-C

Long summary description StarTech.com USB 3.0 Flash Memory Multi-Card Reader / Writer with USB-C - SD, microSD, CompactFlash:

StarTech.com USB 3.0 Flash Memory Multi-Card Reader / Writer with USB-C - SD, microSD, CompactFlash. Compatible memory cards: CF, MMC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Product colour: Black, Silver, Data transfer rate: 5000 Mbit/s. Interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Width: 64 mm, Depth: 68 mm, Height: 14 mm. Package width: 129 mm, Package depth: 104 mm, Package height: 31 mm. Products per master (outer) case: 50 pc(s), Master (outer) case width: 272 mm, Master (outer) case length: 325 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.