StarTech.com logo

StarTech.com 60x10mm Replacement Ball Bearing Computer Case Fan w/ TX3 Connector

Data-sheet quality:
created/standardized by Icecat
Product views:
332469
Info modified on:
06 Sept 2024, 14:52:43
Short summary description StarTech.com 60x10mm Replacement Ball Bearing Computer Case Fan w/ TX3 Connector:

StarTech.com 60x10mm Replacement Ball Bearing Computer Case Fan w/ TX3 Connector, Fan, 6 cm, 4000 RPM, Black

Long summary description StarTech.com 60x10mm Replacement Ball Bearing Computer Case Fan w/ TX3 Connector:

StarTech.com 60x10mm Replacement Ball Bearing Computer Case Fan w/ TX3 Connector. Type: Fan, Fan diameter: 6 cm, Rotational speed (max): 4000 RPM. Voltage: 12 V. Width: 10 mm, Depth: 60 mm, Height: 60 mm. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.