StarTech.com logo

StarTech.com 4 Port ExpressCard Laptop USB 2.0 Adapter Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127514
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com 4 Port ExpressCard Laptop USB 2.0 Adapter Card:

StarTech.com 4 Port ExpressCard Laptop USB 2.0 Adapter Card, CardBus, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., 55 mm, 120 mm, 25 mm, 220 g

Long summary description StarTech.com 4 Port ExpressCard Laptop USB 2.0 Adapter Card:

StarTech.com 4 Port ExpressCard Laptop USB 2.0 Adapter Card. Host interface: CardBus. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 55 mm, Depth: 120 mm, Height: 25 mm. Package width: 140 mm, Package depth: 207 mm, Package height: 38 mm. Data transfer rate: 0.45 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 2000/XP/2003/Vista/ Mac OS X +

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.