StarTech.com logo

StarTech.com 30cm (1 ft) DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F~1 ft DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F

Data-sheet quality:
created/standardized by Icecat
Product views:
318358
Info modified on:
06 Sept 2024, 14:31:26
Short summary description StarTech.com 30cm (1 ft) DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F~1 ft DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F:

StarTech.com 30cm (1 ft) DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F~1 ft DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F, 0.3 m, DVI-D, 2 x DVI-D, Male, Female, Black

Long summary description StarTech.com 30cm (1 ft) DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F~1 ft DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F:

StarTech.com 30cm (1 ft) DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F~1 ft DVI-D to 2x DVI-D Digital Video Splitter Cable - M/F. Cable length: 0.3 m, Connector 1: DVI-D, Connector 2: 2 x DVI-D. Compliance certificates: CE, RoHS, Certification: CE, REACH. Weight: 153 g. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 225 mm. Master (outer) case width: 370 mm, Master (outer) case length: 415 mm, Master (outer) case height: 275 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.